Switchcraft, Inc. Circular Connector Assemblies 16882-4PG-522

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1419-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1419-ND
Circular Connector Assemblies SC1419-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - 16882-4PG-522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MC CBL CONN 4#22 LONG BACKSHLL

MC CBL CONN 4#22 LONG BACKSHLL

Buy Now
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall - 48T7402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall
48T7402
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall 48T7402
CIRCULAR CONNECTOR, PLUG, 4 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1419-ND 16882-4PG-522 48T7402
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details