Switchcraft, Inc. DIN Cable Mount 15GM7MX

Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 7 pins at 270°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 7 pins at 270°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 15GM7MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
15GM7MX
DIN Cable Mount 15GM7MX
DIN Cable Mount Connector, male cord plug with shielded barrel, 7 pins at 270°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with shielded barrel, 7 pins at 270°, Gray body and strain relief
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC1602-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1602-ND
Circular Connector Assemblies SC1602-ND
7 Position Circular Connector Plug, Male Pins Solder

7 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
DIN Plug, Plug, 7, Male, Plastic (Rohs) - 70214240 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug, Plug, 7, Male, Plastic (Rohs)
70214240
DIN Plug, Plug, 7, Male, Plastic (Rohs) 70214240
DIN Plug, Plug, 7, Male, Plastic (Rohs)

DIN Plug, Plug, 7, Male, Plastic (Rohs)

Supplier's Site
Connector, Din, Plug, 7 Position; No. Of Contacts Switchcraft/conxall - 75M5791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 7 Position; No. Of Contacts Switchcraft/conxall
75M5791
Connector, Din, Plug, 7 Position; No. Of Contacts Switchcraft/conxall 75M5791
CONNECTOR, DIN, PLUG, 7 POSITION; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 7 POSITION; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15GM7MX SC1602-ND 70214240 75M5791
Product Name DIN Cable Mount Circular Connector Assemblies DIN Plug, Plug, 7, Male, Plastic (Rohs) Connector, Din, Plug, 7 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data