Switchcraft, Inc. Locking DIN Cable Mount 05CL3MX

Description
DIN Cable Mount Connector, Male plug with ground key-rib, 3 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, Male plug with ground key-rib, 3 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking DIN Cable Mount - 05CL3MX - Conxall Corporation
Villa Park, IL, USA
Locking DIN Cable Mount
05CL3MX
Locking DIN Cable Mount 05CL3MX
DIN Cable Mount Connector, Male plug with ground key-rib, 3 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

DIN Cable Mount Connector, Male plug with ground key-rib, 3 pins at 180°
Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

Supplier's Site
Circular Connector Assemblies - SC2381-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2381-ND
Circular Connector Assemblies SC2381-ND
3 Position Circular Connector Plug, Male Pins Solder

3 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.) - 70214333 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)
70214333
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.) 70214333
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)

DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)

Supplier's Site
Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 89K7638 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
89K7638
Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 89K7638
CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05CL3MX SC2381-ND 70214333 89K7638
Product Name Locking DIN Cable Mount Circular Connector Assemblies DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.) Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors DIN Connector Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details