Conxall Corporation Circular Connector Assemblies 17980-7SG-300

Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1410-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1410-ND
Circular Connector Assemblies SC1410-ND
7 Position Circular Connector Receptacle, Female Sockets Crimp

7 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 7 Position Socket, Panel; Product Range Switchcraft/conxall - 32T4340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position Socket, Panel; Product Range Switchcraft/conxall
32T4340
Circular Connector, Receptacle, 7 Position Socket, Panel; Product Range Switchcraft/conxall 32T4340
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1410-ND 32T4340
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 7 Position Socket, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details