Switchcraft, Inc. Standard DC Power Plugs 2P1515

Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, no handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, no handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - 2P1515 - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
2P1515
Standard DC Power Plugs 2P1515
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, no handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, no handle
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Barrel - Barrel - Power Connectors - 2P1515 - 893769-2P1515 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 2P1515
893769-2P1515
Barrel - Barrel - Power Connectors - 2P1515 893769-2P1515
Manufacturer: Switchcraft Inc. Win Source Part Number: 893769-2P1515 Features: Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2P1515-ND, SC2393

Manufacturer: Switchcraft Inc.
Win Source Part Number: 893769-2P1515
Features: Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2P1515-ND, SC2393

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-2P1515
Electronic Connector 301-2P1515
DC Power Connectors DC PWR PLG 0.100" 1.42"L, NO HANDLE Product overview: 2P1515 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2P1515 can be used for catalog matching and distributor lookup.

DC Power Connectors DC PWR PLG 0.100" 1.42"L, NO HANDLE Product overview: 2P1515 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2P1515 can be used for catalog matching and distributor lookup.

Supplier's Site
Switchcraft/conxall - 99F5161 - Newark, An Avnet Company
Chicago, IL, United States
Switchcraft/conxall
99F5161
Switchcraft/conxall 99F5161
Switchcraft/conxall

Switchcraft/conxall

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2P1515 893769-2P1515 301-2P1515 99F5161
Product Name Standard DC Power Plugs Barrel - Barrel - Power Connectors - 2P1515 Electronic Connector Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details