Switchcraft, Inc. DIN Cable Mount 12GM5MX

Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Datasheet
Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 12GM5MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
12GM5MX
DIN Cable Mount 12GM5MX
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 240°, Gray body and strain relief
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 89K2078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
89K2078
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 89K2078
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Plug; Plug; 5; Male; Plastic (ROHS) - 70214232 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 5; Male; Plastic (ROHS)
70214232
DIN Plug; Plug; 5; Male; Plastic (ROHS) 70214232
DIN Plug; Plug; 5; Male; Plastic (ROHS)

DIN Plug; Plug; 5; Male; Plastic (ROHS)

Supplier's Site

Technical Specifications

  Conxall Corporation Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12GM5MX 89K2078 70214232
Product Name DIN Cable Mount Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Plug; 5; Male; Plastic (ROHS)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details