Switchcraft, Inc. Circular Connector Assemblies 16982-7PG-522

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1431-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1431-ND
Circular Connector Assemblies SC1431-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-16982-7PG-522
Electronic Connector 436-16982-7PG-522
CONN PLUG MALE 7P GOLD SLDR CUP Product overview: 16982-7PG-522 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-16982-7PG-522 can be used for catalog matching and distributor lookup.

CONN PLUG MALE 7P GOLD SLDR CUP Product overview: 16982-7PG-522 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-16982-7PG-522 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334577-16982-7PG-522 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334577-16982-7PG-522
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334577-16982-7PG-522
Manufacturer: Conxall/Switchcraft Win Source Part Number: 1334577-16982-7PG-52 2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 7 Color: Black Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Applications: Data, Industrial, Instrumentation, Medical Orientation: B Standard Package: 100 Mounting: Free Hanging (In-Line) Contact Finish - Mating: Gold Cable Opening: 0.220" ~ 0.230" (5.59mm ~ 5.84mm) Temperature Range - Operating: -40°C ~ 85°C Shell Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A Backshell Material, Plating: Thermoplastic REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 169827PG522,SC1431 Base Product Number: 16982-7P RoHS Status: ROHS3 Compliant Primary Material: Plastic

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1334577-16982-7PG-522
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Bulk
Number of Positions: 7
Color: Black
Features: Backshell
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Material: Copper Alloy
Voltage Rating: 600VAC/DC
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Applications: Data, Industrial, Instrumentation, Medical
Orientation: B
Standard Package: 100
Mounting: Free Hanging (In-Line)
Contact Finish - Mating: Gold
Cable Opening: 0.220" ~ 0.230" (5.59mm ~ 5.84mm)
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
Backshell Material, Plating: Thermoplastic
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 169827PG522,SC1431
Base Product Number: 16982-7P
RoHS Status: ROHS3 Compliant
Primary Material: Plastic

Buy Now Datasheet
Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall - 48T7408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall
48T7408
Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall 48T7408
CIRCULAR CONNECTOR, PLUG, 7 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1431-ND 436-16982-7PG-522 1334577-16982-7PG-522 48T7408
Product Name Circular Connector Assemblies Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details