Conxall Corporation Circular Connector Assemblies 13280-18PG-326

Description
18 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2173-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2173-ND
Circular Connector Assemblies SC2173-ND
18 Position Circular Connector Plug, Male Pins Crimp

18 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Plug, 18Pos, Crimp, Cable; Product Range Switchcraft/conxall - 90B8346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18Pos, Crimp, Cable; Product Range Switchcraft/conxall
90B8346
Circular Conn, Plug, 18Pos, Crimp, Cable; Product Range Switchcraft/conxall 90B8346
CIRCULAR CONN, PLUG, 18POS, CRIMP, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 18POS, CRIMP, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2173-ND 90B8346
Product Name Circular Connector Assemblies Circular Conn, Plug, 18Pos, Crimp, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers