Switchcraft, Inc. 1/4" Right Angle 3 Conductor Plugs 236

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Right Angle 3 Conductor Plugs
236
1/4" Right Angle 3 Conductor Plugs 236
1/4" Stereo 3 Conductor Cable Mount Plug, Metal Handle w/Solder Contacts Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

1/4" Stereo 3 Conductor Cable Mount Plug, Metal Handle w/Solder Contacts
Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

Supplier's Site
Audio Connectors - SC236-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC236-ND
Audio Connectors SC236-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
236
Audio & Video Connectors 236
RA 3 COND PHONE PLUG, RoHS

RA 3 COND PHONE PLUG, RoHS

Buy Now
Jack Plugs & Sockets - 779683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
779683
Jack Plugs & Sockets 779683
Switchcraft 236 Jack Connector

Switchcraft 236 Jack Connector

Supplier's Site
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 236 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
236
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 236
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 93F7718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
93F7718
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 93F7718
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Plug, Right Angle; 0.25 in.; Tin Plated (Sleeve) - 70214192 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Plug, Right Angle; 0.25 in.; Tin Plated (Sleeve)
70214192
Phone Plug, Right Angle; 0.25 in.; Tin Plated (Sleeve) 70214192
Right-Angle Audio Phone Plug, 0.25 in. Outer Cable Diameter Insulation material thermoplastic Plug dielectric withstanding voltage 500 VAC.

Right-Angle Audio Phone Plug, 0.25 in. Outer Cable Diameter

  • Insulation material thermoplastic
    Plug dielectric withstanding voltage 500 VAC.
Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 236 236 SC236-ND 236 779683 236 93F7718 70214192
Product Name 1/4" Right Angle 3 Conductor Plugs Audio Connectors Audio & Video Connectors Jack Plugs & Sockets Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall Phone Plug, Right Angle; 0.25 in.; Tin Plated (Sleeve)
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug
Geometry Right Angle Right Angle Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details