2 Position Circular Connector Plug, Female Sockets Crimp
Connectors Circular, Industrial - Plastic
CIRCULAR CONN, PLUG, 2POS, CRIMP, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2121-ND | 16280-2SG-318 | 10J1618 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Industrial - Plastic | Circular Conn, Plug, 2Pos, Crimp, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 volts |