Switchcraft, Inc. DIN Cable Mount 12BL6MX

Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 6 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 6 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 12BL6MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
12BL6MX
DIN Cable Mount 12BL6MX
DIN Cable Mount Connector, male cord plug with ground key-rib, 6 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with ground key-rib, 6 pins at 240°
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Singapore, Singapore
3A 34V Electronic Connector
436-12BL6MX
3A 34V Electronic Connector 436-12BL6MX
6 Pos DIN Circular Connector, Male, Straight, Solder, 3A, 34V Product overview: 12BL6MX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 34V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 34V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-12BL6MX can be used for catalog matching and distributor lookup.

6 Pos DIN Circular Connector, Male, Straight, Solder, 3A, 34V Product overview: 12BL6MX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 34V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 34V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-12BL6MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - SC1609-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1609-ND
Circular Connector Assemblies SC1609-ND
6 Position Circular Connector Plug, Male Pins Solder

6 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Circular Connectors - 12BL6MX - 760350-12BL6MX - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 12BL6MX
760350-12BL6MX
Circular Connectors - 12BL6MX 760350-12BL6MX
Manufacturer: Switchcraft Inc. Win Source Part Number: 760350-12BL6MX Packaging: Bulk Number of Positions: 6 Features: Cable Clamp, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Fastening Type: Push-Pull Contact Finish: Tin Current Rating: 3A Orientation: 6 Mounting: Free Hanging (In-Line) Shell Size - Insert: DIN (240 Degree) Shell Material, Finish: Zinc Die Cast, Nickel Plated Family Name: 12BL6M Categories: Connectors, Interconnects Voltage Rating DC: 34VDC Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Portugal, United States of America Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 760350-12BL6MX
Packaging: Bulk
Number of Positions: 6
Features: Cable Clamp, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Tin
Current Rating: 3A
Orientation: 6
Mounting: Free Hanging (In-Line)
Shell Size - Insert: DIN (240 Degree)
Shell Material, Finish: Zinc Die Cast, Nickel Plated
Family Name: 12BL6M
Categories: Connectors, Interconnects
Voltage Rating DC: 34VDC
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: Portugal, United States of America
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall - 80K6419 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall
80K6419
Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall 80K6419
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Plug; Plug; 6; Male; Nickel - 70214246 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 6; Male; Nickel
70214246
DIN Plug; Plug; 6; Male; Nickel 70214246
DIN Plug; Plug; 6; Male; Nickel

DIN Plug; Plug; 6; Male; Nickel

Supplier's Site

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12BL6MX 436-12BL6MX SC1609-ND 760350-12BL6MX 80K6419 70214246
Product Name DIN Cable Mount 3A 34V Electronic Connector Circular Connector Assemblies Circular Connectors - 12BL6MX Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Plug; 6; Male; Nickel
Connector Type Audio / Video Circular / Cylindrical Connectors Circular / Cylindrical Connectors Audio / Video; DIN Connector DIN Connector
Gender Male / Plug Male / Plug
Termination Solder Solder
Voltage Rating 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-8116-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 1920-CP2.5/4-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details