Switchcraft, Inc. 1/4" 2 Conductor Open Frame Jacks 13A

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 2 Conductor Open Frame Jacks
13A
1/4" 2 Conductor Open Frame Jacks 13A
1/4" Mono 2 Conductor Jack w/Nut & Washer, Transfer Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

1/4" Mono 2 Conductor Jack w/Nut & Washer, Transfer Circuit
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

Supplier's Site
Audio Connectors - SC1092-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1092-ND
Audio Connectors SC1092-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Barrel - Barrel - Audio Connectors - 13A - 1121268-13A - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 13A
1121268-13A
Barrel - Barrel - Audio Connectors - 13A 1121268-13A
Manufacturer: Switchcraft Inc. Win Source Part Number: 1121268-13A Manufacturer Homepage: switchcraft.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1121268-13A
Manufacturer Homepage: switchcraft.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
13A
Audio & Video Connectors 13A
LITTEL JAX, RoHS

LITTEL JAX, RoHS

Buy Now
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. - 70214171 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
70214171
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. 70214171
Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack
Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Supplier's Site
1/4
Chicago, IL, United States
1/4" Mono Jack Female Panel Mount Transfer Circuit; No. Of Contacts Switchcraft/conxall
31AC4497
1/4" Mono Jack Female Panel Mount Transfer Circuit; No. Of Contacts Switchcraft/conxall 31AC4497
1/4" Mono Jack Female Panel Mount Transfer Circuit; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Jack Female Panel Mount Transfer Circuit; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 13A 13A SC1092-ND 1121268-13A 13A 70214171 31AC4497
Product Name 1/4" 2 Conductor Open Frame Jacks Audio Connectors Barrel - Barrel - Audio Connectors - 13A Audio & Video Connectors Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. 1/4" Mono Jack Female Panel Mount Transfer Circuit; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Phone Jack Audio / Video Audio / Video Audio / Video
Gender Male / Plug Female / Jack Female / Jack
Geometry Straight Straight
Termination Solder Cup
Unlock Full Specs
to access all available technical data