Conxall Corporation Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
MIL Type 1/4" Patch Cord, red handle brass finger, Length 0.5 ft. (0.152 M) Switchcraft Patch Cords are available in a variety of types to meet requirements of communication, industrial...
MIL Type 1/4" Patch Cord, red handle brass finger, Length 1 ft. (0.305 M) Switchcraft Patch Cords are available in a variety of types to meet requirements of communication, industrial...
MIL Type 1/4" Patch Cord, red handle brass finger, Length 10 ft. (3.048 M) Switchcraft Patch Cords are available in a variety of types to meet requirements of communication, industrial...
MIL Type 1/4" Patch Cord, red handle brass finger, Length 2 ft. (0.610 M) Switchcraft Patch Cords are available in a variety of types to meet requirements of communication, industrial...
MIL Type 1/4" Patch Cord, red handle brass finger, Length 3 ft. (0.914 M) Switchcraft Patch Cords are available in a variety of types to meet requirements of communication, industrial...
MIL Type 1/4" Patch Cord, red handle brass finger, Length 4 ft. (1.219 M) Switchcraft Patch Cords are available in a variety of types to meet requirements of communication, industrial...
MIL Type 1/4" Patch Cord, red handle brass finger, Length 6 ft. (1.829 M) Switchcraft Patch Cords are available in a variety of types to meet requirements of communication, industrial...

Next >>