Conxall Corporation Locking DIN Cable Mount 06EL5F

Description
DIN Cable Mount Connector, female plug with ground contact, 5 contacts at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Description
DIN Cable Mount Connector, female plug with ground contact, 5 contacts at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

Suppliers

Company
Product
Description
Supplier Links
Locking DIN Cable Mount - 06EL5F - Conxall Corporation
Villa Park, IL, USA
Locking DIN Cable Mount
06EL5F
Locking DIN Cable Mount 06EL5F
DIN Cable Mount Connector, female plug with ground contact, 5 contacts at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

DIN Cable Mount Connector, female plug with ground contact, 5 contacts at 180°
Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

Supplier's Site
DIN Connector

DIN Connector

Supplier's Site

Technical Specifications

  Conxall Corporation Switchcraft, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 06EL5F 06EL5F
Product Name Locking DIN Cable Mount
Connector Type Audio / Video DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details