Switchcraft, Inc. Circular Connector Assemblies 13282-18PG-331

Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 13282-18PG-331-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
13282-18PG-331-ND
Circular Connector Assemblies 13282-18PG-331-ND
18 Position Circular Connector Plug, Male Pins Solder Cup

18 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 13282-18PG-331 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
13282-18PG-331
Connectors Circular, Industrial - Plastic 13282-18PG-331
MAXI-CON CABLE#20 SOLDER

MAXI-CON CABLE#20 SOLDER

Buy Now
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall - 67C2881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
67C2881
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 67C2881
CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 13282-18PG-331-ND 13282-18PG-331 67C2881
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Plug - NECC-L2G5-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers