Switchcraft, Inc. 1/4" 3 Conductor, Plastic Handle Plug 260

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Plastic Handle Plug
260
1/4" 3 Conductor, Plastic Handle Plug 260
1/4" Stereo 3 Conductor Cable Mount Plug, Black Plastic w/Screw Terminals (No Cable Clamp) 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Cable Mount Plug, Black Plastic w/Screw Terminals (No Cable Clamp)
2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Supplier's Site
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
260
AC Power Plugs & Receptacles 260
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Audio Connectors - SC1079-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1079-ND
Audio Connectors SC1079-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 39F675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
39F675
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 39F675
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated - 70214535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated
70214535
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated 70214535
Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 260 260 260 SC1079-ND 39F675 70214535
Product Name 1/4" 3 Conductor, Plastic Handle Plug AC Power Plugs & Receptacles Audio Connectors Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated
Connector Type Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, screened, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.1200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details