Conxall Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
.101" MICRO JACK, 2-conductor closed circuit jack with PC terminals, solder lugs, bushing is #10-48 threaded (nut and washer supplied), mounting centers are .35 inch or .313 inch Extremely small,...
.101" MICRO JACK, 2-conductor closed circuit jack with PC terminals Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than...
.101" MICRO JACK, 2-conductor, right-angle solder lugs and #10-48 threaded bushing for chassis/panel mount. Mounts in .203 inch diameter hole in chassis/panels up to .063 inches thick Extremely small, rugged,...
.101" MICRO JACK, PC terminals, .156" diameter panel hole Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than 1/20...
.101" surface mount, right-angle, 2-conductor Micro Jax&0174;, optional through-board grounding Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than...
.101" surface mount, right-angle, 2-conductor Micro Jax, straight PC terminals Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than...
.206" 2-conductor Plug, Solder Lug & Cable Clamp terminals, black handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs...
.206" 2-conductor Plug, Solder Lug & Cable Clamp terminals, shielded handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs...
.206" 2-conductor Plug, Solder Lug & Cable Clamp terminals, shielded logo handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone...
.206" 3-conductor Plug, Screw terminals, black handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and...
.206" 3-conductor Plug, Solder Lug & Cable Clamp terminals, black handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs...
.210" ID Open Frame Jack, 2 conductor For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and...
.210" ID Open Frame Jack, 3 conductor For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and...
1 Gang XLR Wall Plate pre-loaded with 1 circular (B3M) 3-Pin XLR male connector - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 Gang XLR Wall Plate pre-loaded with 1 circular (B4M) 4-Pin XLR male connector - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 Gang XLR Wall Plate pre-loaded with 1 rectangular (D3F) 3-Pin XLR female connector - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 gang XLR Wall Plate pre-loaded with 1 rectangular (D4M) 4-Pin XLR male connector - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 Gang XLR Wall Plate pre-loaded with 2 circular (B3M) 3-Pin XLR male connectors - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 Gang XLR Wall Plate pre-loaded with 2 circular (B4M) 4-Pin XLR male connectors - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 Gang XLR Wall Plate pre-loaded with 2 rectangular (D3F) 3-Pin XLR female connectors - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 Gang XLR Wall Plate pre-loaded with 2 rectangular (D4F) 4-Pin XLR female connectors - stainless steel finish XLR connectors housed in a wall plate for easy mounting.
1 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and...
1 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and...
1 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 horizontal by 3 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, green/ blue/ red (top to bottom), with gold ground shell plating Comprehensive line of PCB...
1 horizontal by 3 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, green/ blue/ red (top to bottom) Comprehensive line of PCB Mount RCA Jacks and Jack...
1 horizontal by 3 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white/ yellow (top to bottom), with gold ground shell plating Comprehensive line of PCB...
1 horizontal by 3 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white/ yellow (top to bottom) Comprehensive line of PCB Mount RCA Jacks and Jack...
1 horizontal by 3 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, red/ white/ yellow (top to bottom), with gold ground shell plating Comprehensive line of PCB...
1 horizontal by 3 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, red/ white/ yellow (top to bottom) Comprehensive line of PCB Mount RCA Jacks and Jack...
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, black comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, white with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, white comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, yellow, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, yellow comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, black, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, black comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, red, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, red comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, white, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, white comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, yellow, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
1 position RCA PCB mount RCA jack, screw mounting hole, shielded, yellow comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of...
1/4" LONG FRAME JACK Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications, as well as telephone and communication systems. Many jacks...
1/4" Mono 2 Conductor Jack w/Nut & Washer, .205" Faston Terminals, .375" Long Bushing, Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25...
1/4" Mono 2 Conductor Jack w/Nut & Washer, .205" Faston Terminals, Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter...
1/4" Mono 2 Conductor Jack w/Nut & Washer, .375" Long Bushing, Tip is Shunt Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside...
1/4" Mono 2 Conductor Jack w/Nut & Washer, PC Terminals, Tip is Shunt Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter...
1/4" Right Angle Jacks, Snap in PC Mount - SN Series SN JACK COVER conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality...
1/4" Stereo 3 Conductor Jack w/Nut & Washer, .375" Long Bushing, Double Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside...
1/4' RIGHT ANGLE PC MOUNT JACK conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ white, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ white Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, white/ red, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, white/ red Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and...
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product...
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2) Comprehensive line of PCB Mount RCA Jacks and Jack Sets.
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2, with gold ground shell plating Comprehensive line of PCB Mount...
2-cond., open circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
2-cond., single closed circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
2-cond., single closed circuit conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating plug...
2-cond., single open circuit conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating plug...
2-conductor 1/4" Long Frame Jack, WEco Equiv. 215A, MIL Type M641/2-6, Max. Diameter "x" 0.469" (11.9mm) Long frame jacks are designed especially for high quality communication equipment, and to meet...
2-conductor 1/4" Long Frame Jack, WEco Equiv. 218A, MIL Type M641/2-3, Max. Diameter "x" 0.5" (12.7mm) Long frame jacks are designed especially for high quality communication equipment, and to meet...
2-conductor 1/4" Long Frame Jack, WEco Equiv. 226A, MIL Type M641/2-4, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet...
2-conductor 1/4" Long Frame Jack, WEco Equiv. 233A or 221E3, MIL Type M641/2-8, Max. Diameter "x" 0.428" (11.1mm) Long frame jacks are designed especially for high quality communication equipment, and...
2.5MM" SMT Jack, Mono, closed circuit Wide range of 2.5mm jacks including 2 and 3 conductor, right angle SMT mount, and a variety of circuit options.
2.5MM" SMT Jack, Stereo, dual closed circuit Wide range of 2.5mm jacks including 2 and 3 conductor, right angle SMT mount, and a variety of circuit options.
2.5MM" SMT Jack, Stereo, dual open circuit Wide range of 2.5mm jacks including 2 and 3 conductor, right angle SMT mount, and a variety of circuit options.
2.5MM" SMT Jack, Stereo, tip cloased and ring open circuit Wide range of 2.5mm jacks including 2 and 3 conductor, right angle SMT mount, and a variety of circuit options.
3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ green/ blue, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks...
3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ green/ blue Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the...
3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ yellow/ white, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks...
3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ yellow/ white Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the...
3 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ green/ blue, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks...
3 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ green/ blue Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the...
3 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white/ yellow, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks...
3 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white/ yellow Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the...
3 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white/ yellow (top and bottom row), with gold ground shell plating Comprehensive line of...
3 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white/ yellow (top and bottom row) Comprehensive line of PCB Mount RCA Jacks and...
3 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x3) top / red (x3) bottom, with gold ground shell plating Comprehensive line of...
3 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x3) top / red (x3) bottom Comprehensive line of PCB Mount RCA Jacks and...
3-cond., double closed circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
3-cond., double closed circuit conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating plug...
3-cond., double closed conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
3-cond., double open circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
3-cond., double open circuit conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating plug...
3-cond., tip closed, ring open conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating...
3-cond., tip open, ring closed conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating...
3-conductor 0.210"ID enclosed jack, insulated bushing, solder lugs For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve...
3-conductor 0.210"ID enclosed jack, insulated nickel plated copper alloy bushing, solder lugs For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 238A, MIL Type M641/3-1, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 239AM, MIL Type M641/3-2, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 241A, MIL Type M641/3-4, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 248A, Max. Diameter "x" 0.625" (15.9mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 249A, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 300A, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-Conductor, Similar to No. 830 except, .21" I.D. sleeve Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs,...
4 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, white (x4) / red (x4), with gold ground shell plating Comprehensive line of PCB Mount...
4 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, white (x4) / red (x4) Comprehensive line of PCB Mount RCA Jacks and Jack Sets.
A Series 3 Pin XLR Female Cable Mount, Gold Pins, Gray The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable...
A Series 3 Pin XLR Male Cable Mount, Gold Pins, Gray The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable...
AAA Series 3 Pin Female Insert, Silver XLR connector with two piece assembly for quick termination and unmatched performance.
AAA Series 3 Pin Female Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 3 Pin Female Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 3 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 3 Pin Male Insert, Silver XLR connector with two piece assembly for quick termination and unmatched performance.
AAA Series 3 Pin Male Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 3 Pin Male Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 3 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 4 Pin Female Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 4 Pin Female Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 4 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 4 Pin Male Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 4 Pin Male Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 4 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 5 Pin Female Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 5 Pin Female Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 5 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 5 Pin Male Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 5 Pin Male Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 5 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 6 Pin Female Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 6 Pin Female Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 6 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 6 Pin Male Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 6 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 7 Pin Female Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 7 Pin Female Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 7 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
AAA Series 7 Pin Male Right Angle Cable Mount XLR, Gold Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 7 Pin Male Right Angle Cable Mount XLR, Silver Pins, Black Body Right angle versions of AAA Series XLR Connectors.
AAA Series 7 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
Bantam / TT Jack, Right Angle PC Mount, Double Closed Circuit Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for...
Black Handle to mate with P/Ns S250, S260 & S267 For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring...
Black Handle Designed for high quality communication equipment to meet military requirements, This series features one-piece tip rod and one-piece sleeve and plug body, assembled together into a mold as...
Black Handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Black Handle Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three...
Brass Handle Two conductor brass phone plug with all metal handle (for .29 to .30 inch cable diameter
Cable End w/ #16 solder cup female contacts : KEY (F only) Rugged metal field installable
Cable End w/ #20 solder cup female contacts : KEY (A - E) Rugged metal field installable
Cable End w/ #20 solder cup female contacts : KEY (E only) Rugged metal field installable
circuit2-cond., open circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
Cord plug cap for EN3 series All of the tools and accesories needed to complete the EN3 family of products.
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths.
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, red handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths.
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger...
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger...
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger...
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger...
DMX Barrel Adapter 3 Pin Female To 5 Pin Male An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers,...
DMX Barrel Adapter 5 Pin Female To 3 Pin Male An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers,...
E Series Male Housing, Black (No Push Latch) The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing...
E Series Male Housing, Nickel (No Push Latch) The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing...
EH Series 'F' Type to 'F' Type - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 'F' Type to 'F' Type - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 3.5MM, 2 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 3.5MM, 2 Conductor Jack To Solder Contacts - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 3.5MM, 3 Conductor Jack To Solder Contacts (double closed circuit) - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 3.5MM, 3 Conductor Jack To Solder Contacts (double closed circuit) - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 3.5MM, 3 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 3.5MM, 3 Conductor Jack To Solder Contacts - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 75 Ohm BNC Female Feedthru Jack, Isolated - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 75 Ohm BNC Female Feedthru Jack, Isolated - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 75 Ohm BNC Female Feedthru Jack, Isolated, Recessed Front - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series 75 Ohm BNC Female Feedthru Jack, Isolated, Recessed Front - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Black Housing w/Insert, nut and mounting screws for BPJJ01 Series RCA Feedthru's The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series BNC Female To RCA Female - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series BNC Female To RCA Female - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series BNC Female To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series BNC Female To Solder Contacts - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series DB9, Female to Female - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series DB9, Female to Female - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series DB9, Male to Female - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series DB9, Male to Male - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Empty Female Housing (w/Fas-Disconnect) - Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts,...
EH Series Empty Female Housing (w/Fas-Disconnect) - Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts,...
EH Series Empty Female Housing (w/Push Latch) - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Empty Female Housing (w/Push Latch) - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Firewire 800 Female Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Firewire 800 Female Feedthru - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Firewire Female Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Firewire Female Feedthru - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series HD15, Female to Female - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH series HD15, Female to Female - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH series HD15, Male to Female - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH series HD15, Male to Female - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH series HD15, Male to Male - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH series HD15, Male to Male - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Mounting Hole Cover, 1 space, Black / Bagged w/4-40 Mounting Screws The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Mounting Hole Cover, 2 space, Black / Bagged w/4-40 Mounting Screws The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Mounting Hole Cover, 4 space, Black / Bagged w/4-40 Mounting Screws The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Mounting Hole Cover, 8 space, Black / Bagged w/4-40 Mounting Screws The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series Nickel Housing w/insert, nut and mounting screws for BPJJ01 Series RCA Feedthru's The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series PS/2 "Mouse" Jack (Female - Female) - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series PS/2 "Mouse" Jack (Female - Female) - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series RCA Female Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series RCA Female Feedthru - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series RCA Female To BNC Female - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series RJ45 CAT5e Feedthru, Shielded, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series RJ45 CAT5e Feedthru, Unshielded, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series RJ45 CAT6 Feedthru, Shielded, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series RJ45 CAT6 Feedthru, Unshielded, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series S-Video Jack (Female - Female) - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series S-Video Jack (Female - Female) - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series TOSLINK Jack (Female - Female), Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series USB-A To USB-B Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series USB-A To USB-B Feedthru - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series USB-B To USB-A Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series USB-B To USB-A Feedthru - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, curved rocker switch, I/O, DPDT, black flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, curved rocker switch, I/O, DPDT, black flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, curved rocker switch, I/O, DPDT, nickel flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, curved rocker switch, I/O, DPDT, nickel flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, LC Fiber Optic Feedthru, Multi-Mode, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, LC Fiber Optic Feedthru, Single-Mode, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, black button, black flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, black button, black flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, black button, nickel flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, black button, nickel flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, red button, black flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, red button, black flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, red button, nickel flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, momentary pushbutton switch, SPDT, red button, nickel flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, SC Fiber Optic Feedthru, Multi-Mode, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, SC Fiber Optic Feedthru, Single-Mode, Plastic Housing - Black The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, ST Fiber Optic Feedthru, Multi-Mode - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, ST Fiber Optic Feedthru, Multi-Mode - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, ST Fiber Optic Feedthru, Single-Mode - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, ST Fiber Optic Feedthru, Single-Mode - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, toggle switch, locking, DPDT, black flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, toggle switch, locking, DPDT, black flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, toggle switch, locking, DPDT, nickle flange, packaged The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH Series, toggle switch, locking, DPDT, nickle flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EN3 Harsh Enviornment Cable clamp All of the tools and accesories needed to complete the EN3 family of products.
EN3 HARSH ENVIRONMENT HARDWARE-NUT All of the tools and accesories needed to complete the EN3 family of products.
EN3 Harsh Environment Panel Mount Dust Cap All of the tools and accesories needed to complete the EN3 family of products.
EN3 panel adaptor, for use with EN3 quick connect/ disconnect cable assemblies All of the tools and accesories needed to complete the EN3 family of products.
EN3 series, IP68 rated panel or inline cap with lock ring All of the tools and accesories needed to complete the EN3 family of products.
EN3 Series, Large boot for cable diameters 0.230"-0.380" All of the tools and accesories needed to complete the EN3 family of products.
EN3 Series, regular boot for cable diameters 0.160"-0.265" All of the tools and accesories needed to complete the EN3 family of products.
HANDLE Miniature telephone twin plugs with two 2-conductor or two 3-conductor fingers, designed to mate with TT Twin-Jax®, TT-Jax®, and other phone jacks with a .176" inside diameter bushing and...
HPC Cable Mount Plug, Right Angle w/.250 Faston Terminals line.
HPC Cable Mount Plug, w/.250 Faston Terminals line.
HPC Cable Mount, Inline w/.250 Faston Terminals line.
HPC Loudspeaker, Cable Mount Connector, straight cord plug, bulk pack HPC Series cable mount connectors are available as straight, right angle, or in-line.
HPC Loudspeaker, In-line Cable Mount Connector, in-line cord plug, bulk pack HPC Series cable mount connectors are available as straight, right angle, or in-line.
HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .93" dia hole, right angle PC with mounting post HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .93" dia. hole, printed circuit HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .93" dia. hole, right angle PC HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, printed circut HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, right angle PC with mounting cable HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, right angle PC HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, .93" dia. hole, printed circuit HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, .93" dia. hole, right angle PC with mounting post HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, .93" dia. hole, right angle PC HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, printed circuit HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, right angle PC with mounting post HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, right angle PC HPC Series rectangular panel mount connectors.
HPC Loudspeaker, Panel Mount Connector, right angle PC, .25" Faston HPC Series rectangular panel mount connectors.
HPC LOUDSPEAKER, PANEL MOUNT CONNECTOR HPC Series Round Panel Moutn with PC Terminals
HPC Loudspeaker, Right Angle Cable Mount Connector, right angle cord pug, bulk pack HPC Series cable mount connectors are available as straight, right angle, or in-line.
HPC Panel Mount Receptacle, Rectangular, .093" Diameter Mounting Holes, .100" Flange Depth / .250" Faston Terminals - Epoxy Sealed HPC Series rectangular panel mount connectors.
HPC Panel Mount Receptacle, Rectangular, .093" Diameter Mounting Holes, .200" Flange Depth / .187" Faston Terminals - Epoxy Sealed HPC Series rectangular panel mount connectors.
HPC Panel Mount Receptacle, Rectangular, .140" Diameter Countersunk Mounting Holes, .100" Flange Depth / .187" Faston Terminals - Epoxy Sealed HPC Series rectangular panel mount connectors.
HPC Panel Mount Receptacle, Rectangular, .140" Diameter Countersunk Mounting Holes, .200" Flange Depth / .187" Faston Terminals - Epoxy Sealed HPC Series rectangular panel mount connectors.
HPC Panel Mount Receptacle, Round, .093" Diameter Mounting Holes, .100" Flange Depth / .187" Faston Terminals - Epoxy Sealed HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .093" Diameter Mounting Holes, .100" Flange Depth / .187" Faston Terminals HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .093" Diameter Mounting Holes, .100" Flange Depth / .250" Faston Terminals HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .093" Diameter Mounting Holes, .200" Flange Depth / .187" Faston Terminals - Epoxy Sealed HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .093" Diameter Mounting Holes, .200" Flange Depth / .187" Faston Terminals HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .093" Diameter Mounting Holes, .200" Flange Depth / .250" Faston Terminals HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .152" Diameter Countersunk Mounting Holes, .100" Flange Depth / .187" Faston Terminals - Epoxy Sealed HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .152" Diameter Countersunk Mounting Holes, .100" Flange Depth / .187" Faston Terminals HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .152" Diameter Countersunk Mounting Holes, .100" Flange Depth / .250" Faston Terminals HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .152" Diameter Countersunk Mounting Holes, .200" Flange Depth / .187" Faston Terminals - Epoxy Sealed HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .152" Diameter Countersunk Mounting Holes, .200" Flange Depth / .187" Faston Terminals HPC Series round panel mount connectors.
HPC Panel Mount Receptacle, Round, .152" Diameter Countersunk Mounting Holes, .200" Flange Depth / .250" Faston Terminals HPC Series round panel mount connectors.
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .093" dia. hole, Faston 0.187" termination HPC Series rectangular panel mount connectors with faston...
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .093" dia. hole, Faston 0.250" termination HPC Series rectangular panel mount connectors with faston...
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .140" dia. hole, Faston 0.187" termination HPC Series rectangular panel mount connectors with faston...
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .140" dia. hole, Faston 0.250" termination HPC Series rectangular panel mount connectors with faston...
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, .093" dia. hole, Faston 0.187" termination HPC Series rectangular panel mount connectors with faston...
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, .093" dia. hole, Faston 0.250" termination HPC Series rectangular panel mount connectors with faston...
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .2" recessed flange, .140" dia. hole, Faston 0.187" termination HPC Series rectangular panel mount connectors with faston...
IEC 320 Power Inlet IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and...
IEC Panel Mount Connector, female, mounts front, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE...
IEC Panel Mount Connector, female, mounts rear, solder lugs (short) Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA,...
IEC Panel Mount Connector, Female, Snap in, Panel thickness 0.040" Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA,...
IEC Panel Mount Connector, Female, Snap in, solder lugs, Panel thickness 0.060" Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable...
IEC Panel Mount Connector, female, snap-in, Faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other...
IEC Panel Mount Connector, female, snap-in, solder lug/ Faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE...
IEC Panel Mount Connector, female, snap-in, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and...
IEC Panel Mount Connector, male mounts rear, PC Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and...
IEC Panel Mount Connector, male, mounts both, faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and...
IEC Panel Mount Connector, male, mounts both, solder lug (long) Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA,...
IEC Panel Mount Connector, male, mounts both, solder lug (short) Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA,...
IEC Panel Mount Connector, male, mounts both, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE...
IEC Panel Mount Connector, male, mounts both, solder lugs Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE...
IEC Panel Mount Connector, male, rear, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and...
IEC Panel Mount Connector, male, snap-in, Faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other...
IEC Panel Mount Connector, male, snap-in, solder lug/ Faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE...
IEC Panel Mount Connector, male, snap-in, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and...
IEC Panel Mount Connector, Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature...
IEC Panel Mount Connector Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature...
IEC Power Cord, 14(41x30 (1.91) dia, 9.78 mm nomial demension, 1875 rating W Designed for primary power connections in U.S., Canadian and European electrical/electroni c equipment (test equipment, business machines,...
Iec Power Cord, 18(41x343) (1.19) dia, 6.43 mm nomial demension, 1250 rating W Designed for primary power connections in U.S., Canadian and European electrical/electroni c equipment (test equipment, business machines,...
Metal Panel Mount w/ #16 PC Tail male contacts : KEY (F only) Rugged metal field installable
Metal Panel Mount w/ #16 solder cup male contacts : KEY (F only) Rugged metal field installable
Metal Panel Mount w/ #20 PC Tail male contacts : KEY (A - E) Rugged metal field installable
Metal Panel Mount w/ #20 PC Tail male contacts : KEY (E only) Rugged metal field installable
Metal Panel Mount w/ #20 solder cup male contacts : KEY (A - E) Rugged metal field installable
Metal Panel Mount w/ #20 solder cup male contacts : KEY (E only) Rugged metal field installable
Nickel Metal Handle Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only...
Plastic Panel Mount w/ #16 PC Tail male contacts : KEY (F only) Rugged metal field installable
Plastic Panel Mount w/ #16 solder cup male contacts : KEY (F only) Rugged metal field installable
Plastic Panel Mount w/ #20 PC Tail male contacts : KEY (A - E) Rugged metal field installable
Plastic Panel Mount w/ #20 PC Tail male contacts : KEY (E only) Rugged metal field installable
Plastic Panel Mount w/ #20 solder cup male contacts : KEY (A - E) Rugged metal field installable
Plastic Panel Mount w/ #20 solder cup male contacts : KEY (E only) Rugged metal field installable
Plastic Panel Mount, Gold 3 Pin, Female XLR, Front Mount (.11" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Gold 3 Pin, Female XLR, Front Mount (.126" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Gold 3 Pin, Female XLR, Rear Mount (.091" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Gold 3 Pin, Male XLR, Front Mount (.11" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Gold 3 Pin, Male XLR, Front Mount (.126" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Gold 3 Pin, Male XLR, Rear Mount (.091" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Silver 3 Pin, Female XLR, Front Mount (.11" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Silver 3 Pin, Female XLR, Front Mount (.126" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Silver 3 Pin, Female XLR, Rear Mount (.091" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Silver 3 Pin, Male XLR, Front Mount (.11" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Silver 3 Pin, Male XLR, Front Mount (.126" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Plastic Panel Mount, Silver 3 Pin, Male XLR, Rear Mount (.091" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male...
Power Jack Sealed Cap Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this...
Protective Cap "DC" EXT THRD All of the accessories for the Mil E Qual connector line
QG 3 Pin Female XLR Insert - Quick Disconnect Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 3 Pin Female XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 3 Pin Male XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 4 Pin Female XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 4 Pin Male XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 5 Pin Female XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 5 Pin Male XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 6 Pin Female XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 6 Pin Male XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG 7 Pin Male XLR Insert - Standard Latchlock Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
QG XLR Patchbay Series for E and EH Series Connectors 1.5RU Empty QG Panel with 1X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack...
QG XLR Patchbay Series for E and EH Series Connectors 1.5RU Empty QG Panel with 1X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar The "QG"® (XLR) Patchbay features...
QG XLR Patchbay Series for E and EH Series Connectors 1RU Empty QG Panel with 1X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack...
QG XLR Patchbay Series for E and EH Series Connectors 1RU Empty QG Panel with 1X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar The "QG"® (XLR) Patchbay features...
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E...
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 16 Male XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E...
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 8 Male and 8 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit...
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack...
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar The "QG"® (XLR) Patchbay features...
QG XLR Patchbay Series for E and EH Series Connectors 2RU QG Panel with 16 Male and 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit...
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter. All I/O on rear. The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated...
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line...
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Mic Splitter. All I/O on rear The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters.
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Mic Splitter The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad...
Red Handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Red Handle Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three...
Replacement Screw, 2 each required per plug, except P/N 480 whic requires 3 Designed for high quality communication equipment to meet military requirements, This series features one-piece tip rod and...
Replacement Screws, 2 required, for use with screw terminals on P/N S260 For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone...
Right angle .206" 2-conductor Plug, Solder Lug & Cable Clamp terminals, black handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug®
Right Angle Hybrid Mount DC Power Jack, pin size 0.050"(1.3mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle Hybrid Mount DC Power Jack, pin size 0.080"(2.0mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle Hybrid Mount DC Power Jack, pin size 0.100"(2.5mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle PC Mount DC Power Jack, pin size 0.025"(0.65mm), shielded Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle PC Mount DC Power Jack, pin size 0.040"(1.0mm), open frame Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle PC Mount DC Power Jack, pin size 0.040"(1.0mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle PC Mount DC Power Jack, pin size 0.050"(1.3mm), open frame Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle PC Mount DC Power Jack, pin size 0.050"(1.3mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle PC Mount DC Power Jack, pin size 0.080"(2.0mm), open frame Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle PC Mount DC Power Jack, pin size 0.100"(2.5mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right angle PC mount, 0.080" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded...
Right angle PC mount, 0.100" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded...
Right Angle SMT Mount DC Power Jack, pin size 0.025"(0.65mm), shielded, tape and reel Right angle DC power jacks for mounting on PC boards with a variety of center pin...
Right Angle SMT Mount DC Power Jack, pin size 0.025"(0.65mm), tape and reel Right angle DC power jacks for mounting on PC boards with a variety of center pin size...
Right Angle SMT Mount DC Power Jack, pin size 0.040"(1.0mm), tape and reel Right angle DC power jacks for mounting on PC boards with a variety of center pin size...
Right Angle SMT Mount DC Power Jack, pin size 0.050"(1.3mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Right Angle SMT Mount DC Power Jack, pin size 0.080"(2.0mm), with locating post Right angle DC power jacks for mounting on PC boards with a variety of center pin size...
Right Angle SMT Mount DC Power Jack, pin size 0.100"(2.5mm), with locating post Right angle DC power jacks for mounting on PC boards with a variety of center pin size...
RTT Single Jack Cover (Black) Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for patching and/or testing. Tips and rings...
RTT Twin Jack Cover (Black) Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for patching and/or testing. Tips and rings...
Sealed Power Jack, 0.08" (2.0mm) center pin, Right angle PC Terminals Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an...
Sealed Power Jack, 0.08" (2.0mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/...
Sealed Power Jack, 0.08" (2.0mm) center pin, Straight PC terminals Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP...
Sealed Power Jack, 0.10" (2.5mm) center pin, Right Angle PC terminal Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an...
Sealed Power Jack, 0.10" (2.5mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/...
Sealed Power Jack, 0.10" (2.5mm) center pin, Straight PC terminal Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP...
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power...
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power...
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.175"-0.200"(4.4-5. 1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power...
Single Channel Mic Splitter, Custom Transformer The Switchcraft RMAS1 is a passive 3-way transformer isolated microphone splitter ideal for sending a single balanced audio input to 3 unique destinations. The...
Single Channel Mic Splitter, Jensen Transformer The Switchcraft RMAS1 is a passive 3-way transformer isolated microphone splitter ideal for sending a single balanced audio input to 3 unique destinations. The...
TINI JAX Miniature Phone Jack, enclosed, shunt (closed circuit, snap in mounting Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs...
True 75 OHM HD Cable Mount BNC Connector, Belden #1505A True 75 Ohm BNC connectors rated at 3GHz.
True 75 OHM HD Cable Mount BNC Connector, Belden #1694A True 75 Ohm BNC connectors rated at 3GHz.
True 75 OHM HD Cable Mount BNC Connector, Belden #1695A True 75 Ohm BNC connectors rated at 3GHz.
True 75 OHM HD Cable Mount BNC Connector, Belden #1855A True 75 Ohm BNC connectors rated at 3GHz.
True 75 OHM HD Cable Mount BNC Connector, Belden #8241 True 75 Ohm BNC connectors rated at 3GHz.
True 75 OHM HD Cable Mount BNC Connector, Belden #8281B True 75 Ohm BNC connectors rated at 3GHz.
Twin Bantam / TT Jack, Right Angle PC Mount, Double Closed Circuit Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits...
WEco type 310 MIL types M642/2-1 and M642/2-2 Frame mounting ears are on 1.375 inch centers, and bushings are on .625 inch centers. Jacks are double, 2-conductor type with a...
WEco types 298B and 347B MIL types M642/9-1 and M642/1-1 Frame mounting ears are on 1.375 inch centers, and bushings are on .625 inch centers. Jacks are double, 2-conductor type...
XLR 3 Pin Female To XLR 3 Pin Male An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and...
XLR Inserts Removable Q-G pin inserts for A, B, C, D, P, T and Y Series XLR Connectors and misc XLR connector options.
XLR PANEL MOUNT, PC TERMINALS, FERRITE SHIELDED The F series offers a male/ female universal metal shell with ferrite shielding and a PC mount.
XLR PANEL MOUNT, PLASTIC HOUSING, PC TERMINALS, GROUNDING STRAP The PQG Series is a plastic panel mount connector, using 94V-0 rated material. Both male and female mount into the same...
XLR PANEL MOUNT, PLASTIC SHELL The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male and female mount into the same panel cut-out.

<< Prev Next >>