Conxall Corporation Circular Connector Assemblies 18980-5SG-522

Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1438-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1438-ND
Circular Connector Assemblies SC1438-ND
5 Position Circular Connector Receptacle, Female Sockets Crimp

5 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 5 Position Socket, Cable; Product Range Switchcraft/conxall - 32T4370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position Socket, Cable; Product Range Switchcraft/conxall
32T4370
Circular Connector, Plug, 5 Position Socket, Cable; Product Range Switchcraft/conxall 32T4370
CIRCULAR CONNECTOR, PLUG, 5 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1438-ND 32T4370
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details