Conxall Corporation Circular Connector Assemblies 18980-5PG-522

Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1437-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1437-ND
Circular Connector Assemblies SC1437-ND
5 Position Circular Connector Receptacle, Male Pins Crimp

5 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall - 32T4366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall
32T4366
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall 32T4366
CIRCULAR CONNECTOR, PLUG, 5 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1437-ND 32T4366
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details