Switchcraft, Inc. Circular Connector Assemblies 17982-6PG-300

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1413-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1413-ND
Circular Connector Assemblies SC1413-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall - 48T7414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall
48T7414
Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall 48T7414
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1413-ND 48T7414
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BLU-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details