Switchcraft, Inc. Industrial Circular Connectors 16282-2SG-311

Description
Switchcraft 16282-2SG-311
Request a Quote Datasheet
Description
Switchcraft 16282-2SG-311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7335520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7335520
Industrial Circular Connectors 7335520
Switchcraft 16282-2SG-311

Switchcraft 16282-2SG-311

Supplier's Site
Circular Connector Assemblies - SC1203-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1203-ND
Circular Connector Assemblies SC1203-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall - 93F7302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall
93F7302
Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall 93F7302
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 2 POSITION CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 2 POSITION CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7335520 SC1203-ND 93F7302
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details