Switchcraft, Inc. DIN Cable Mount 15AL8FX

Description
DIN Cable Mount Connector, female receptacle with ground contact, 8 contacts at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote
Description
DIN Cable Mount Connector, female receptacle with ground contact, 8 contacts at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 15AL8FX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
15AL8FX
DIN Cable Mount 15AL8FX
DIN Cable Mount Connector, female receptacle with ground contact, 8 contacts at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, female receptacle with ground contact, 8 contacts at 270°
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Connectors Circular, Industrial, DIN Style - 15AL8FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
15AL8FX
Connectors Circular, Industrial, DIN Style 15AL8FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 15AL8FX 15AL8FX
Product Name DIN Cable Mount Connectors Circular, Industrial, DIN Style
Connector Type Audio / Video Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin Daughtercard - 130-8262-15D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details
Din Rail, Channel - 1920-1900-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers