DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 65W AC/DC-CONVERTER / AC/DC POWE | |
| AC/DC CONVERTER 12V 16W | |
| AC/DC CONVERTER 12V 30W | |
| AC/DC CONVERTER 12V 6W | |
| AC/DC CONVERTER 15V 16W | |
| AC/DC CONVERTER 15V 30W | |
| AC/DC CONVERTER 15V 6W | |
| AC/DC CONVERTER 18V 6W | |
| AC/DC CONVERTER 24V 16W | |
| AC/DC CONVERTER 24V 30W | |
| AC/DC CONVERTER 24V 6W | |
| AC/DC CONVERTER 3.3V 12W | |
| AC/DC CONVERTER 3.3V 6W | |
| AC/DC CONVERTER 30V 16W | |
| AC/DC CONVERTER 36V 30W | |
| AC/DC CONVERTER 48V 30W | |
| AC/DC CONVERTER 54V 30W | |
| AC/DC CONVERTER 5V 16W | |
| AC/DC CONVERTER 5V 30W | |
| AC/DC CONVERTER 5V 60W | |
| AC/DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 1W | |
| DC/DC CONVERTER 1.8V 1.8W | |
| DC/DC CONVERTER 1.8V 3.6W | |
| DC/DC CONVERTER 1.8V 900MW | |
| DC/DC CONVERTER 12V 12W | |
| DC/DC CONVERTER 12V 24W | |
| DC/DC CONVERTER 12V 6W | |
| DC/DC CONVERTER 15V 15W | |
| DC/DC CONVERTER 15V 30W | |
| DC/DC CONVERTER 15V 7.5W | |
| DC/DC CONVERTER 3.3V 1.65W | |
| DC/DC CONVERTER 3.3V 3.3W | |
| DC/DC CONVERTER 3.3V 6.6W | |
| DC/DC CONVERTER 5V 10W | |
| DC/DC CONVERTER 5V 2.5W | |
| DC/DC CONVERTER 5V 5W | |
| DC/DC CONVERTER 6.5V 3.25W | |
| DC/DC CONVERTER 6.5V 6.5W | |
| DC/DC CONVERTER 9V 18W | |
| DC/DC CONVERTER 9V 4.5W | |
| Enclosed AC DC Converters 1 Output 12V 1.5A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 3.334A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 3.33A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 2.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 2.67A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 4A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 18V 2.222A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.67A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 36V 1.111A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 1.25A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 833mA 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 6.6A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 2 Output 15V -15V 1.33A, 1.33A 90 ~ 264 VAC Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 11.85V 33A 36V - 75V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 17A 36V - 75V Input | |
| ISOLATED / 10W/ VOUT:12 | |
| ISOLATED / 10W/ VOUT:24 | |
| ISOLATED / 10W/ VOUT:5 | |
| ISOLATED / 30W/ VOUT:12 | |
| ISOLATED / 30W/ VOUT:24 | |
| Isolated Module DC DC Converter 1 Output 11.7V 20A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.17A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.17A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.33A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.33A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.08A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.08A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.13A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.13A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 625mA 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 833mA 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 43V - 101V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 36V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 36V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 417mA, 417mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 417mA, 417mA 36V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 417mA, 417mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0 ~ 60V 50A 9V - 60V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input | |
| Open Frame AC DC Converters 1 Output 12V 3.334A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 5A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 5A 80 ~ 264 VAC, 80 ~ 305 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 2.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 4A 80 ~ 264 VAC, 80 ~ 305 VAC Input | |
| Open Frame AC DC Converters 1 Output 18V 2.222A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC, 80 ~ 305 VAC Input | |
| Open Frame AC DC Converters 1 Output 36V 1.111A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.25A 80 ~ 264 VAC, 80 ~ 305 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 833mA 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 8A 80 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 8A 80 ~ 264 VAC, 80 ~ 305 VAC Input |
| << Prev | Next >> |