XP Power DC DC Converters RCQ5072S15

Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 43V - 101V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 43V - 101V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3383-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3383-ND
DC DC Converters 1470-3383-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 43V - 101V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 43V - 101V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 3.33A; Power Supply Approvals Xp Power - 78Y4528 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 3.33A; Power Supply Approvals Xp Power
78Y4528
Dc-Dc Converter, 1 O/p, 15V, 3.33A; Power Supply Approvals Xp Power 78Y4528
DC-DC CONVERTER, 1 O/P, 15V, 3.33A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 3.33A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3383-ND 78Y4528
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 43.0 to 101.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 152A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS18/24/0.75 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers