XP Power DC DC Converters RCQ7572S24

Description
Isolated Module DC DC Converter 1 Output 24V 3.13A 43V - 101V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.13A 43V - 101V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3392-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3392-ND
DC DC Converters 1470-3392-ND
Isolated Module DC DC Converter 1 Output 24V 3.13A 43V - 101V Input

Isolated Module DC DC Converter 1 Output 24V 3.13A 43V - 101V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power - 78Y4537 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power
78Y4537
Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power 78Y4537
DC-DC CONVERTER, 1 O/P, 24V, 3.125A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 3.125A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3392-ND 78Y4537
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 3.13 amps 3.12 amps
DC Input Voltage 43.0 to 101.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10060-510-3u-27669 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details