Murata Power Solutions DC DC Converters RBE-12/20-D48NBH-C

Description
Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RBE-12/20-D48NBH-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RBE-12/20-D48NBH-C-ND
DC DC Converters RBE-12/20-D48NBH-C-ND
Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions - 47W2795 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions
47W2795
Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions 47W2795
DC-DC CONV, ISO POL, 1 O/P, 240W, 20A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 240W, 20A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RBE-12/20-D48NBH-C-ND 47W2795
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - i7C4W012A050V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-48048-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers