XP Power DC DC Converters RDD0824S05

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 13V - 70V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 13V - 70V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3078-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3078-5-ND
DC DC Converters 1470-3078-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 13V - 70V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 13V - 70V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power - 70Y5426 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power
70Y5426
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power 70Y5426
DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDD0824S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDD0824S05
Power Supplies - Board Mount - DC DC Converters RDD0824S05
DC DC CONVERTER 5V 8W

DC DC CONVERTER 5V 8W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3078-5-ND 70Y5426 RDD0824S05
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 13.0 to 70.0 volts
Unlock Full Specs
to access all available technical data

Similar Products