XP Power RDC40 Series DC-DC Converter RDC4072S05

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC40 Series DC-DC Converter - RDC4072S05 - XP Power
Sunnyvale, CA, USA
RDC40 Series DC-DC Converter
RDC4072S05
RDC40 Series DC-DC Converter RDC4072S05
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2669-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2669-5-ND
DC DC Converters 1470-2669-5-ND
Isolated Module DC DC Converter 1 Output 5V 8A 36V - 140V Input

Isolated Module DC DC Converter 1 Output 5V 8A 36V - 140V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC4072S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC4072S05
Power Supplies - Board Mount - DC DC Converters RDC4072S05
DC DC CONVERTER 5V 40W

DC DC CONVERTER 5V 40W

Supplier's Site
Dc/dc Converter, 40W, 5V, 8A; Power Supply Approvals Xp Power - 47X2715 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 40W, 5V, 8A; Power Supply Approvals Xp Power
47X2715
Dc/dc Converter, 40W, 5V, 8A; Power Supply Approvals Xp Power 47X2715
DC/DC CONVERTER, 40W, 5V, 8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Width:40.6mm RoHS Compliant: Yes

DC/DC CONVERTER, 40W, 5V, 8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Width:40.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC4072S05 1470-2669-5-ND RDC4072S05 47X2715
Product Name RDC40 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 40W, 5V, 8A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway ITE (Commercial), Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1409-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers