XP Power RDC20 Series DC-DC Converter RDC20110S15

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC20 Series DC-DC Converter - RDC20110S15 - XP Power
Sunnyvale, CA, USA
RDC20 Series DC-DC Converter
RDC20110S15
RDC20 Series DC-DC Converter RDC20110S15
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2564-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2564-5-ND
DC DC Converters 1470-2564-5-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 55V - 176V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 55V - 176V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC20110S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC20110S15
Power Supplies - Board Mount - DC DC Converters RDC20110S15
DC DC CONVERTER 15V 20W

DC DC CONVERTER 15V 20W

Supplier's Site
Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Xp Power - 47X2698 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Xp Power
47X2698
Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Xp Power 47X2698
DC/DC CONVERTER, 20W, 15V, 1.33A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 20W, 15V, 1.33A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC20110S15 1470-2564-5-ND RDC20110S15 47X2698
Product Name RDC20 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 0.2110 amps 1.33 amps 1.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1250-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details