XP Power DC DC Converters RCQ75110S05

Description
Isolated Module DC DC Converter 1 Output 5V 15A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3393-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3393-ND
DC DC Converters 1470-3393-ND
Isolated Module DC DC Converter 1 Output 5V 15A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 15A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 5V, 15A; Power Supply Approvals Xp Power - 78Y4530 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 15A; Power Supply Approvals Xp Power
78Y4530
Dc-Dc Converter, 1 O/p, 5V, 15A; Power Supply Approvals Xp Power 78Y4530
DC-DC CONVERTER, 1 O/P, 5V, 15A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 15A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3393-ND 78Y4530
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 5V, 15A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - HQA2W085W050V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details