RECOM Power, Inc. DC DC Converters RBB10-2.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3451-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3451-ND
DC DC Converters 945-3451-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power - 03AH5071 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power
03AH5071
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power 03AH5071
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3451-ND 03AH5071
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227783 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details