RECOM Power, Inc. Power Supplies - Board Mount RBL-0505S/EH

Description
Manufacturer: Recom-Power Win Source Part Number: 210543-RBL-0505S/EH Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RBL/E Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 6-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 250mW Efficiency: 82% Power (Watts) - Max: 250mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom-Power Win Source Part Number: 210543-RBL-0505S/EH Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RBL/E Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 6-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 250mW Efficiency: 82% Power (Watts) - Max: 250mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210543-RBL-0505S/EH
Power Supplies - Board Mount 210543-RBL-0505S/EH
Manufacturer: Recom-Power Win Source Part Number: 210543-RBL-0505S/EH Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RBL/E Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 6-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 250mW Efficiency: 82% Power (Watts) - Max: 250mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Recom-Power
Win Source Part Number: 210543-RBL-0505S/EH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RBL/E
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 6-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2kV (2000V)
Number of Outputs: 1
Current - Output (Max): 50mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 250mW
Efficiency: 82%
Power (Watts) - Max: 250mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - RBL-0505S/EH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RBL-0505S/EH-ND
DC DC Converters RBL-0505S/EH-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RBL-0505S/EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RBL-0505S/EH
Power Supplies - Board Mount - DC DC Converters RBL-0505S/EH
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 210543-RBL-0505S/EH RBL-0505S/EH-ND RBL-0505S/EH
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Output Power 0.2500 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details