XP Power DC DC Converters RDD08110S05

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 42V - 176V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 42V - 176V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3082-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3082-5-ND
DC DC Converters 1470-3082-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 42V - 176V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 42V - 176V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDD08110S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDD08110S05
Power Supplies - Board Mount - DC DC Converters RDD08110S05
DC DC CONVERTER 5V 8W

DC DC CONVERTER 5V 8W

Supplier's Site
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power - 98Y6350 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power
98Y6350
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power 98Y6350
DC-DC CONVERTER, 5V, 1.6A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3082-5-ND RDD08110S05 98Y6350
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 42.0 to 176.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10750-06-2u-27508 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ATR2812T - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details