XP Power DC DC Converters RCQ75110S24

Description
Isolated Module DC DC Converter 1 Output 24V 3.13A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.13A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3396-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3396-ND
DC DC Converters 1470-3396-ND
Isolated Module DC DC Converter 1 Output 24V 3.13A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 3.13A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power - 78Y4533 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power
78Y4533
Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power 78Y4533
DC-DC CONVERTER, 1 O/P, 24V, 3.125A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 3.125A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3396-ND 78Y4533
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 3.125A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 3.13 amps 3.12 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CCG1R5-12-05SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers