RECOM Power, Inc. DC DC Converters RB-3.33.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1789-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1789-5-ND
DC DC Converters 945-1789-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.303A; Output Power Max Recom Power - 62X9906 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.303A; Output Power Max Recom Power
62X9906
Dc-Dc Converter, Medical, 3.3V, 0.303A; Output Power Max Recom Power 62X9906
DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10.2mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1789-5-ND 62X9906
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.303A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6911-ea-pub-10360-480-6u-wc-32130 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
Power Supply - 63442 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 5.0 volts
View Details