XP Power RDC20 Series DC-DC Converter RDC2072D05

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC20 Series DC-DC Converter - RDC2072D05 - XP Power
Sunnyvale, CA, USA
RDC20 Series DC-DC Converter
RDC2072D05
RDC20 Series DC-DC Converter RDC2072D05
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2566-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2566-5-ND
DC DC Converters 1470-2566-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 36V - 140V Input

Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 36V - 140V Input

Buy Now Datasheet
Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power - 47X2700 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power
47X2700
Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power 47X2700
DC/DC CONVERTER, 20W, +/-5V, 2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-5V, 2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC2072D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC2072D05
Power Supplies - Board Mount - DC DC Converters RDC2072D05
DC DC CONVERTER +/-5V 20W

DC DC CONVERTER +/-5V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC2072D05 1470-2566-5-ND 47X2700 RDC2072D05
Product Name RDC20 Series DC-DC Converter DC DC Converters Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
DC Output Current 0.3190 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 15628541 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details