DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 30W DC/DC-CONVERTER 'ECONOLINE' | |
| DC DC CONVERTER 5V 3W | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.25V - 5.75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.25V - 5.75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.25V - 5.75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 4.5V - 9V Input |
| << Prev | Next >> |