RECOM Power, Inc. DC DC Converters RB-1212D/H

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 62X9727, is designed for medical applications with dual outputs and a maximum output power of 1W. It features an input voltage range of 3.3V to 24V and provides output voltages of ±12V at 42mA. The converter offers 1kVDC or 2kVDC isolation options, ensuring safety in medical environments. It operates efficiently with a typical efficiency of up to 85% and has a wide operating temperature range of -40°C to +85°C. The device is also equipped with optional continuous short circuit protection and complies with UL and EN medical safety standards. The compact SIP7 package makes it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 62X9727, is designed for medical applications with dual outputs and a maximum output power of 1W. It features an input voltage range of 3.3V to 24V and provides output voltages of ±12V at 42mA. The converter offers 1kVDC or 2kVDC isolation options, ensuring safety in medical environments. It operates efficiently with a typical efficiency of up to 85% and has a wide operating temperature range of -40°C to +85°C. The device is also equipped with optional continuous short circuit protection and complies with UL and EN medical safety standards. The compact SIP7 package makes it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1786-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1786-5-ND
DC DC Converters 945-1786-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RB-1212D/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RB-1212D/H
Power Supplies - Board Mount - DC DC Converters RB-1212D/H
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power - 62X9727 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power
62X9727
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power 62X9727
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Output Current - Output 2:42mA; Width:-; Height:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Output Current - Output 2:42mA; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1786-5-ND RB-1212D/H 62X9727
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details