XP Power RDC30 Series DC/DC Converter RDC3072T0515

Description
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC30 Series DC/DC Converter - RDC3072T0515 - XP Power
Sunnyvale, CA, USA
RDC30 Series DC/DC Converter
RDC3072T0515
RDC30 Series DC/DC Converter RDC3072T0515
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty

RDC30 Series DC/DC Converter

30 Watts

  • 70 & 110 VDC Input for Railway Applications
  • Single, Dual and Triple Outputs
  • 1500 VAC Basic Isolation
  • High Power Density
  • High Efficiency - Up to 91%
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2214-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2214-5-ND
DC DC Converters 1470-2214-5-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 330mA, 330mA 36V - 140V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 330mA, 330mA 36V - 140V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3O/p, 4A/0.33A, 30W; Power Supply Approvals Xp Power - 29X2282 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3O/p, 4A/0.33A, 30W; Power Supply Approvals Xp Power
29X2282
Dc-Dc Converter, Iso Pol, 3O/p, 4A/0.33A, 30W; Power Supply Approvals Xp Power 29X2282
DC-DC CONVERTER, ISO POL, 3O/P, 4A/0.33A, 30W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3O/P, 4A/0.33A, 30W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RDC3072T0515 1470-2214-5-ND 29X2282
Product Name RDC30 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 3O/p, 4A/0.33A, 30W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Applications Instrumentation, Railway
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Voltage -15.0 to 15.0 volts 5.0 volts
DC Output Current 4 amps 0.3300 to 4 amps 4 amps
Unlock Full Specs
to access all available technical data