XP Power RDC40 Series DC-DC Converter RDC4072S12

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC40 Series DC-DC Converter - RDC4072S12 - XP Power
Sunnyvale, CA, USA
RDC40 Series DC-DC Converter
RDC4072S12
RDC40 Series DC-DC Converter RDC4072S12
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2670-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2670-5-ND
DC DC Converters 1470-2670-5-ND
Isolated Module DC DC Converter 1 Output 12V 3.35A 36V - 140V Input

Isolated Module DC DC Converter 1 Output 12V 3.35A 36V - 140V Input

Buy Now Datasheet
Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power - 47X2716 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power
47X2716
Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power 47X2716
DC/DC CONVERTER, 40W, 12V, 3.35A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.35A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 40W, 12V, 3.35A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.35A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC4072S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC4072S12
Power Supplies - Board Mount - DC DC Converters RDC4072S12
DC DC CONVERTER 12V 40W

DC DC CONVERTER 12V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC4072S12 1470-2670-5-ND 47X2716 RDC4072S12
Product Name RDC40 Series DC-DC Converter DC DC Converters Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway ITE (Commercial), Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details