RECOM Power, Inc. DC DC Converters RB-2405S/H

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1785-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1785-5-ND
DC DC Converters 945-1785-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power - 62X9815 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power
62X9815
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power 62X9815
DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10.2mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RB-2405S/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RB-2405S/H
Power Supplies - Board Mount - DC DC Converters RB-2405S/H
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1785-5-ND 62X9815 RB-2405S/H
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers