RECOM Power, Inc. DC DC Converters RD-1205D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X0038, is designed for medical applications with dual outputs providing a maximum output power of 2W. It operates within an input voltage range of 5V, 12V, or 24V and delivers ±5V at 200mA for each output. The converter features a compact SIP7 package and is RoHS compliant. It offers efficiencies up to 86% and can function in ambient temperatures from -40°C to +85°C, with the capability to operate at temperatures up to 100°C with derating. The device includes options for 1kVDC or 2kVDC isolation and is available with continuous short circuit protection. The product is suitable for various industrial applications due to its robust specifications and reliability.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X0038, is designed for medical applications with dual outputs providing a maximum output power of 2W. It operates within an input voltage range of 5V, 12V, or 24V and delivers ±5V at 200mA for each output. The converter features a compact SIP7 package and is RoHS compliant. It offers efficiencies up to 86% and can function in ambient temperatures from -40°C to +85°C, with the capability to operate at temperatures up to 100°C with derating. The device includes options for 1kVDC or 2kVDC isolation and is available with continuous short circuit protection. The product is suitable for various industrial applications due to its robust specifications and reliability.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1820-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1820-5-ND
DC DC Converters 945-1820-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Output Power Max Recom Power - 63X0038 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Output Power Max Recom Power
63X0038
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Output Power Max Recom Power 63X0038
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; Width:7.05mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; Width:7.05mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RD-1205D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RD-1205D
Power Supplies - Board Mount - DC DC Converters RD-1205D
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1820-5-ND 63X0038 RD-1205D
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP50-400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details