XP Power DC DC Converters RCQ7572S12

Description
Isolated Module DC DC Converter 1 Output 12V 6.25A 43V - 101V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6.25A 43V - 101V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3390-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3390-ND
DC DC Converters 1470-3390-ND
Isolated Module DC DC Converter 1 Output 12V 6.25A 43V - 101V Input

Isolated Module DC DC Converter 1 Output 12V 6.25A 43V - 101V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 6.25A; Power Supply Approvals Xp Power - 78Y4535 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 6.25A; Power Supply Approvals Xp Power
78Y4535
Dc-Dc Converter, 1 O/p, 12V, 6.25A; Power Supply Approvals Xp Power 78Y4535
DC-DC CONVERTER, 1 O/P, 12V, 6.25A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 6.25A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3390-ND 78Y4535
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 6.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 6.25 amps 6.25 amps
DC Input Voltage 43.0 to 101.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC Source - 1751B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details