RECOM Power, Inc. DC DC Converters RBBA3000-50

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0 ~ 60V 50A 9V - 60V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0 ~ 60V 50A 9V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3463-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3463-ND
DC DC Converters 945-3463-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0 ~ 60V 50A 9V - 60V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0 ~ 60V 50A 9V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 60V, 50A; Output Power Max Recom Power - 32AH8994 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 60V, 50A; Output Power Max Recom Power
32AH8994
Dc-Dc Converter, 60V, 50A; Output Power Max Recom Power 32AH8994
DC-DC CONVERTER, 60V, 50A; Output Power Max:3kW; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Half Brick; Input Voltage DC Min:9V; Height:13mmRoHS Compliant: Yes

DC-DC CONVERTER, 60V, 50A; Output Power Max:3kW; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Half Brick; Input Voltage DC Min:9V; Height:13mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3463-ND 32AH8994
Product Name DC DC Converters Dc-Dc Converter, 60V, 50A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6918-ea-pul-10080-1000-4u-wc-32137 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details