Murata Power Solutions DC DC Converters RBE-12/20-D48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2774-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2774-ND
DC DC Converters 811-2774-ND
Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RBE-12/20-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RBE-12/20-D48N-C
Power Supplies - Board Mount - DC DC Converters RBE-12/20-D48N-C
DC DC CONVERTER 12V 240W

DC DC CONVERTER 12V 240W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions - 47W2793 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions
47W2793
Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions 47W2793
DC-DC CONV, ISO POL, 1 O/P, 240W, 20A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 240W, 20A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2774-ND RBE-12/20-D48N-C 47W2793
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 240W, 20A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026007 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details