Murata Power Solutions DC DC Converters RBC-12/17-D48NB-C

Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 17A 36V - 75V Input
Request a Quote Datasheet
Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 17A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2263-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2263-ND
DC DC Converters 811-2263-ND
Intermediate Bus Converter DC DC Converter 1 Output 12V 17A 36V - 75V Input

Intermediate Bus Converter DC DC Converter 1 Output 12V 17A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 210W, 17A, 12V; Power Supply Approvals Murata Power Solutions - 08P9768 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 210W, 17A, 12V; Power Supply Approvals Murata Power Solutions
08P9768
Dc-Dc Converter, Iso Pol, 1 O/p, 210W, 17A, 12V; Power Supply Approvals Murata Power Solutions 08P9768
DC-DC CONVERTER, ISO POL, 1 O/P, 210W, 17A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 210W, 17A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2263-ND 08P9768
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 210W, 17A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 17 amps 17 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products