DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER 3.3V 3W | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 20.4V - 27.6V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 36V Input |
| << Prev | Next >> |