XP Power RDC20 Series DC-DC Converter RDC20110D05

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RDC20110D05 is a 20-watt DC-DC converter designed for railway applications, featuring an input voltage range of 72 VDC (36-140 VDC) and 110 VDC (55-176 VDC). It provides dual output voltages of ±5.0 V with a maximum output current of ±2.00 A. The converter operates efficiently with an efficiency rating of 86.0% and requires no minimum load. It includes protections for overvoltage, overload, short circuit, and overtemperature, ensuring reliable operation in demanding environments. The device supports remote on/off functionality and has a high power density of 25 W/in². It is designed to withstand harsh conditions, with an operating temperature range of -40 °C to +85 °C and compliance with EN50155 and EN50121-3-2 standards for electromagnetic compatibility. The RDC20110D05 also features 1500 VAC basic isolation and a typical startup time of 30 ms, making it suitable for various applications requiring robust power conversion solutions.

Datasheet Summary
Powered by GS/AI

The RDC20110D05 is a 20-watt DC-DC converter designed for railway applications, featuring an input voltage range of 72 VDC (36-140 VDC) and 110 VDC (55-176 VDC). It provides dual output voltages of ±5.0 V with a maximum output current of ±2.00 A. The converter operates efficiently with an efficiency rating of 86.0% and requires no minimum load. It includes protections for overvoltage, overload, short circuit, and overtemperature, ensuring reliable operation in demanding environments. The device supports remote on/off functionality and has a high power density of 25 W/in². It is designed to withstand harsh conditions, with an operating temperature range of -40 °C to +85 °C and compliance with EN50155 and EN50121-3-2 standards for electromagnetic compatibility. The RDC20110D05 also features 1500 VAC basic isolation and a typical startup time of 30 ms, making it suitable for various applications requiring robust power conversion solutions.

Suppliers

Company
Product
Description
Supplier Links
RDC20 Series DC-DC Converter - RDC20110D05 - XP Power
Sunnyvale, CA, USA
RDC20 Series DC-DC Converter
RDC20110D05
RDC20 Series DC-DC Converter RDC20110D05
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2559-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2559-5-ND
DC DC Converters 1470-2559-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 55V - 176V Input

Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 55V - 176V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC20110D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC20110D05
Power Supplies - Board Mount - DC DC Converters RDC20110D05
DC DC CONVERTER +/-5V 20W

DC DC CONVERTER +/-5V 20W

Supplier's Site
Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power - 47X2693 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power
47X2693
Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power 47X2693
DC/DC CONVERTER, 20W, +/-5V, 2A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-5V, 2A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC20110D05 1470-2559-5-ND RDC20110D05 47X2693
Product Name RDC20 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, +/-5V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
DC Output Current 0.2110 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details