RECOM Power, Inc. DC DC Converters RBL-3.305S/EH

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RBL-3.305S/EH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RBL-3.305S/EH-ND
DC DC Converters RBL-3.305S/EH-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
210544-RBL-3.305S/EH
Power Supplies - Board Mount 210544-RBL-3.305S/EH
Manufacturer: Recom-Power Win Source Part Number: 210544-RBL-3.305S/EH Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RBL/E Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 6-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Input (Min): 2.97V Voltage - Input (Max): 3.63V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 250mW Efficiency: 80% Power (Watts) - Max: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Recom-Power
Win Source Part Number: 210544-RBL-3.305S/EH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RBL/E
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 6-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2kV (2000V)
Number of Outputs: 1
Current - Output (Max): 50mA
Voltage - Input (Min): 2.97V
Voltage - Input (Max): 3.63V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 250mW
Efficiency: 80%
Power (Watts) - Max: 250mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RBL-3.305S/EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RBL-3.305S/EH
Power Supplies - Board Mount - DC DC Converters RBL-3.305S/EH
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number RBL-3.305S/EH-ND 210544-RBL-3.305S/EH RBL-3.305S/EH
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 3.0 to 3.6 volts 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data