RECOM Power, Inc. DC DC Converters RD-0512D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1137-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1137-ND
DC DC Converters 945-1137-ND
Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 2W, +/-12V, 0.084A, Sip; Power Supply Approvals Recom Power - 63X0026 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, +/-12V, 0.084A, Sip; Power Supply Approvals Recom Power
63X0026
Dc/dc Converter, 2W, +/-12V, 0.084A, Sip; Power Supply Approvals Recom Power 63X0026
DC/DC CONVERTER, 2W, +/-12V, 0.084A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 2W, +/-12V, 0.084A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - RD-0512D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RD-0512D
Power Supplies - Board Mount - DC DC Converters RD-0512D
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1137-ND 63X0026 RD-0512D
Product Name DC DC Converters Dc/dc Converter, 2W, +/-12V, 0.084A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details